Vishay Intertechnology, Inc. Through Hole Resistors CMF552R2100FKR6

Description
2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF552R2100FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552R2100FKR6TR-ND
Through Hole Resistors 541-CMF552R2100FKR6TR-ND
2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21 OHM 1/2W 1% AXIAL - CMF552R2100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1/2W 1% AXIAL
CMF552R2100FKR6
RES 2.21 OHM 1/2W 1% AXIAL CMF552R2100FKR6
RES 2.21ohm 1/2W 1% AXIAL

RES 2.21ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0567
Resistor,metal Film,2.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0567
Resistor,Metal Film,2.21Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.21Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF552R2100FKR6TR-ND CMF552R2100FKR6 41C0567
Product Name Through Hole Resistors RES 2.21 OHM 1/2W 1% AXIAL Resistor,metal Film,2.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.21 ohms 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details