Vishay Intertechnology, Inc. RES 300K OHM 1/2W 0.1% AXIAL CMF55300K00BEEA

Description
RES 300Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/2W 0.1% AXIAL - CMF55300K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/2W 0.1% AXIAL
CMF55300K00BEEA
RES 300K OHM 1/2W 0.1% AXIAL CMF55300K00BEEA
RES 300Kohm 1/2W 0.1% AXIAL

RES 300Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55300K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300K00BEEA-ND
Through Hole Resistors CMF55300K00BEEA-ND
300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 300K .1% T-9 Ea E3 Vishay - 68P6122 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 300K .1% T-9 Ea E3 Vishay
68P6122
Cmf-55 300K .1% T-9 Ea E3 Vishay 68P6122
CMF-55 300K .1% T-9 EA e3

CMF-55 300K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300K00BEEA CMF55300K00BEEA-ND 68P6122
Product Name RES 300K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 300K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details