Vishay Intertechnology, Inc. RES 300 OHM 1/2W 1% AXIAL CMF55300R00FLR6

Description
RES 300ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 1% AXIAL - CMF55300R00FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 1% AXIAL
CMF55300R00FLR6
RES 300 OHM 1/2W 1% AXIAL CMF55300R00FLR6
RES 300ohm 1/2W 1% AXIAL

RES 300ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55300R00FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300R00FLR6-ND
Through Hole Resistors CMF55300R00FLR6-ND
300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 300 1% T-0 Re6 Vishay - 68P6137 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 300 1% T-0 Re6 Vishay
68P6137
Cmf-55 300 1% T-0 Re6 Vishay 68P6137
CMF-55 300 1% T-0 RE6

CMF-55 300 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300R00FLR6 CMF55300R00FLR6-ND 68P6137
Product Name RES 300 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 300 1% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details