Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF552R0000JKWF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF552R0000JKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF552R0000JKWF
Vishay/DaleMetal Film Resistors - CMF552R0000JKWF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 2 Ohm, +/5 Percent, 100 Ppm Vishay - 92H5296 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2 Ohm, +/5 Percent, 100 Ppm Vishay
92H5296
Cmf55, 2 Ohm, +/5 Percent, 100 Ppm Vishay 92H5296
CMF55, 2 Ohm, +/- 5 Percent, 100 ppm

CMF55, 2 Ohm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552R0000JKWF 92H5296
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 2 Ohm, +/5 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers