Vishay Intertechnology, Inc. RES 2.7 OHM 1/2W 1% AXIAL CMF552R7000FKRE70

Description
RES 2.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1/2W 1% AXIAL - CMF552R7000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/2W 1% AXIAL
CMF552R7000FKRE70
RES 2.7 OHM 1/2W 1% AXIAL CMF552R7000FKRE70
RES 2.7ohm 1/2W 1% AXIAL

RES 2.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R7000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7000FKRE70-ND
Through Hole Resistors CMF552R7000FKRE70-ND
2.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.7 Ohm, +/1 Percent, 100 Ppm Vishay - 41C0586 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.7 Ohm, +/1 Percent, 100 Ppm Vishay
41C0586
Cmf55, 2.7 Ohm, +/1 Percent, 100 Ppm Vishay 41C0586
CMF55, 2.7 Ohm, +/- 1 Percent, 100 ppm

CMF55, 2.7 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7000FKRE70 CMF552R7000FKRE70-ND 41C0586
Product Name RES 2.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.7 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details