Vishay Intertechnology, Inc. RES 2.2 OHM 1/2W 1% AXIAL CMF552R2000FKEA

Description
RES 2.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/2W 1% AXIAL - CMF552R2000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/2W 1% AXIAL
CMF552R2000FKEA
RES 2.2 OHM 1/2W 1% AXIAL CMF552R2000FKEA
RES 2.2ohm 1/2W 1% AXIAL

RES 2.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R2000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R2000FKEA-ND
Through Hole Resistors CMF552R2000FKEA-ND
2.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2 1% T-1 Ea E3 Vishay - 68P3588 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2 1% T-1 Ea E3 Vishay
68P3588
Cmf-55 2.2 1% T-1 Ea E3 Vishay 68P3588
CMF-55 2.2 1% T-1 EA e3

CMF-55 2.2 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R2000FKEA CMF552R2000FKEA-ND 68P3588
Product Name RES 2.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.2 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers