Vishay Intertechnology, Inc. RES 300 OHM 1/2W 1% AXIAL CMF55300R00FHR6

Description
RES 300ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 1% AXIAL - CMF55300R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 1% AXIAL
CMF55300R00FHR6
RES 300 OHM 1/2W 1% AXIAL CMF55300R00FHR6
RES 300ohm 1/2W 1% AXIAL

RES 300ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55300R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300R00FHR6-ND
Through Hole Resistors CMF55300R00FHR6-ND
300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 300 Ohm, +/1 Percent, 50 Ppm Vishay - 41C3153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 300 Ohm, +/1 Percent, 50 Ppm Vishay
41C3153
Cmf55, 300 Ohm, +/1 Percent, 50 Ppm Vishay 41C3153
CMF55, 300 Ohm, +/- 1 Percent, 50 ppm

CMF55, 300 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300R00FHR6 CMF55300R00FHR6-ND 41C3153
Product Name RES 300 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 300 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers