Vishay Intertechnology, Inc. Through Hole Resistors CMF552R6700FKEA

Description
2.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R6700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R6700FKEA-ND
Through Hole Resistors CMF552R6700FKEA-ND
2.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.67 OHM 1/2W 1% AXIAL - CMF552R6700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1/2W 1% AXIAL
CMF552R6700FKEA
RES 2.67 OHM 1/2W 1% AXIAL CMF552R6700FKEA
RES 2.67ohm 1/2W 1% AXIAL

RES 2.67ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.67 1% T-1 Ea E3 Vishay - 68P3627 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.67 1% T-1 Ea E3 Vishay
68P3627
Cmf-55 2.67 1% T-1 Ea E3 Vishay 68P3627
CMF-55 2.67 1% T-1 EA e3

CMF-55 2.67 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R6700FKEA-ND CMF552R6700FKEA 68P3627
Product Name Through Hole Resistors RES 2.67 OHM 1/2W 1% AXIAL Cmf-55 2.67 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.67 ohms 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details