Vishay Intertechnology, Inc. RES 2 OHM 1/2W 5% AXIAL CMF552R0000JLR6

Description
RES 2ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1/2W 5% AXIAL - CMF552R0000JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1/2W 5% AXIAL
CMF552R0000JLR6
RES 2 OHM 1/2W 5% AXIAL CMF552R0000JLR6
RES 2ohm 1/2W 5% AXIAL

RES 2ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R0000JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R0000JLR6-ND
Through Hole Resistors CMF552R0000JLR6-ND
2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2 5% T-0 Re6 Vishay - 68P3573 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2 5% T-0 Re6 Vishay
68P3573
Cmf-55 2 5% T-0 Re6 Vishay 68P3573
CMF-55 2 5% T-0 RE6

CMF-55 2 5% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R0000JLR6 CMF552R0000JLR6-ND 68P3573
Product Name RES 2 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2 5% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details