Vishay Intertechnology, Inc. Metal Film Resistors - CMF552R0000FLEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552R0000FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R0000FLEB
Metal Film Resistors - CMF552R0000FLEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552R0000FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R0000FLEB-ND
Through Hole Resistors CMF552R0000FLEB-ND
2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2 1% T-0 Eb E3 Vishay - 68P3563 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2 1% T-0 Eb E3 Vishay
68P3563
Cmf-55 2 1% T-0 Eb E3 Vishay 68P3563
CMF-55 2 1% T-0 EB e3

CMF-55 2 1% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R0000FLEB CMF552R0000FLEB-ND 68P3563
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2 1% T-0 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details