Vishay Intertechnology, Inc. Through Hole Resistors CMF552R2100FKRE

Description
2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R2100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R2100FKRE-ND
Through Hole Resistors CMF552R2100FKRE-ND
2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.21 OHM 1/2W 1% AXIAL - CMF552R2100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1/2W 1% AXIAL
CMF552R2100FKRE
RES 2.21 OHM 1/2W 1% AXIAL CMF552R2100FKRE
RES 2.21ohm 1/2W 1% AXIAL

RES 2.21ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,2.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0566
Resistor,metal Film,2.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0566
Resistor,Metal Film,2.21Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.21Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R2100FKRE-ND CMF552R2100FKRE 41C0566
Product Name Through Hole Resistors RES 2.21 OHM 1/2W 1% AXIAL Resistor,metal Film,2.21Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.21 ohms 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers