Vishay Intertechnology, Inc. RES 2.151 OHM 1/2W 1% AXIAL CMF552R1510FKBF

Description
RES 2.151ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.151ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.151 OHM 1/2W 1% AXIAL - CMF552R1510FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.151 OHM 1/2W 1% AXIAL
CMF552R1510FKBF
RES 2.151 OHM 1/2W 1% AXIAL CMF552R1510FKBF
RES 2.151ohm 1/2W 1% AXIAL

RES 2.151ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R1510FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R1510FKBF-ND
Through Hole Resistors CMF552R1510FKBF-ND
2.151 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.151 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552R1510FKBF CMF552R1510FKBF-ND
Product Name RES 2.151 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers