Vishay Intertechnology, Inc. Through Hole Resistors CMF552R6100FKRE

Description
2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R6100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R6100FKRE-ND
Through Hole Resistors CMF552R6100FKRE-ND
2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.61 OHM 1/2W 1% AXIAL - CMF552R6100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1/2W 1% AXIAL
CMF552R6100FKRE
RES 2.61 OHM 1/2W 1% AXIAL CMF552R6100FKRE
RES 2.61ohm 1/2W 1% AXIAL

RES 2.61ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.61 1% T-1 R36 Vishay - 68P3620 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.61 1% T-1 R36 Vishay
68P3620
Cmf-55 2.61 1% T-1 R36 Vishay 68P3620
CMF-55 2.61 1% T-1 R36

CMF-55 2.61 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R6100FKRE-ND CMF552R6100FKRE 68P3620
Product Name Through Hole Resistors RES 2.61 OHM 1/2W 1% AXIAL Cmf-55 2.61 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.61 ohms 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details