Vishay Intertechnology, Inc. RES 301K OHM 1/2W .1% AXIAL CMF55301K00BHBF

Description
RES 301Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/2W .1% AXIAL - CMF55301K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/2W .1% AXIAL
CMF55301K00BHBF
RES 301K OHM 1/2W .1% AXIAL CMF55301K00BHBF
RES 301Kohm 1/2W .1% AXIAL

RES 301Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00BHBF-ND
Through Hole Resistors CMF55301K00BHBF-ND
301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3168
Resistor,metal Film,301Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3168
Resistor,Metal Film,301KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,301KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K00BHBF CMF55301K00BHBF-ND 41C3168
Product Name RES 301K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,301Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers