Vishay Intertechnology, Inc. RES 300 OHM 1/2W 1% AXIAL CMF55300R00FKRE

Description
RES 300ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 1% AXIAL - CMF55300R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 1% AXIAL
CMF55300R00FKRE
RES 300 OHM 1/2W 1% AXIAL CMF55300R00FKRE
RES 300ohm 1/2W 1% AXIAL

RES 300ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55300R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300R00FKRE-ND
Through Hole Resistors CMF55300R00FKRE-ND
300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55300R00FKRE CMF55300R00FKRE-ND
Product Name RES 300 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers