Vishay Intertechnology, Inc. RES 301K OHM 1/2W 1% AXIAL CMF55301K00FKR670

Description
RES 301Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/2W 1% AXIAL - CMF55301K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/2W 1% AXIAL
CMF55301K00FKR670
RES 301K OHM 1/2W 1% AXIAL CMF55301K00FKR670
RES 301Kohm 1/2W 1% AXIAL

RES 301Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00FKR670-ND
Through Hole Resistors CMF55301K00FKR670-ND
301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 301K 1% T-1 Re6 Vishay - 68P6163 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 301K 1% T-1 Re6 Vishay
68P6163
Cmf-55-70 301K 1% T-1 Re6 Vishay 68P6163
CMF-55-70 301K 1% T-1 RE6

CMF-55-70 301K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K00FKR670 CMF55301K00FKR670-ND 68P6163
Product Name RES 301K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 301K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers