Vishay Intertechnology, Inc. Through Hole Resistors CMF55301K00DHBF

Description
301 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55301K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00DHBF-ND
Through Hole Resistors CMF55301K00DHBF-ND
301 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 301K OHM 1/2W .5% AXIAL - CMF55301K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/2W .5% AXIAL
CMF55301K00DHBF
RES 301K OHM 1/2W .5% AXIAL CMF55301K00DHBF
RES 301Kohm 1/2W .5% AXIAL

RES 301Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,301Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3178 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3178
Resistor,metal Film,301Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3178
Resistor,Metal Film,301KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,301KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K00DHBF-ND CMF55301K00DHBF 41C3178
Product Name Through Hole Resistors RES 301K OHM 1/2W .5% AXIAL Resistor,metal Film,301Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details