Vishay Intertechnology, Inc. RES 30K OHM 1/2W 0.1% AXIAL CMF5530K000BHR6

Description
RES 30Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 0.1% AXIAL - CMF5530K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 0.1% AXIAL
CMF5530K000BHR6
RES 30K OHM 1/2W 0.1% AXIAL CMF5530K000BHR6
RES 30Kohm 1/2W 0.1% AXIAL

RES 30Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K000BHR6-ND
Through Hole Resistors CMF5530K000BHR6-ND
30 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 30 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C3010 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 30 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C3010
Cmf55, 30 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C3010
CMF55, 30 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 30 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K000BHR6 CMF5530K000BHR6-ND 41C3010
Product Name RES 30K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 30 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details