Vishay Intertechnology, Inc. Through Hole Resistors CMF55301K30BEEB

Description
301.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55301K30BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K30BEEB-ND
Through Hole Resistors CMF55301K30BEEB-ND
301.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 301.3K OHM 1/2W 0.1% AXIAL - CMF55301K30BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301.3K OHM 1/2W 0.1% AXIAL
CMF55301K30BEEB
RES 301.3K OHM 1/2W 0.1% AXIAL CMF55301K30BEEB
RES 301.3Kohm 1/2W 0.1% AXIAL

RES 301.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 301.3K .1% T-9 Eb E3 Vishay - 68P6170 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301.3K .1% T-9 Eb E3 Vishay
68P6170
Cmf-55 301.3K .1% T-9 Eb E3 Vishay 68P6170
CMF-55 301.3K .1% T-9 EB e3

CMF-55 301.3K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K30BEEB-ND CMF55301K30BEEB 68P6170
Product Name Through Hole Resistors RES 301.3K OHM 1/2W 0.1% AXIAL Cmf-55 301.3K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details