Vishay Intertechnology, Inc. Metal Film Resistors - CMF552R7400FKR6

Description
Metal Film Resistors - Through Hole 1/4watt 2.74ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2.74ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552R7400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R7400FKR6
Metal Film Resistors - CMF552R7400FKR6
Metal Film Resistors - Through Hole 1/4watt 2.74ohms 1%

Metal Film Resistors - Through Hole 1/4watt 2.74ohms 1%

Supplier's Site
Through Hole Resistors - CMF552R7400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7400FKR6-ND
Through Hole Resistors CMF552R7400FKR6-ND
2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0593
Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0593
Resistor,Metal Film,2.74Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.74Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7400FKR6 CMF552R7400FKR6-ND 41C0593
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details