Vishay Intertechnology, Inc. RES 301 OHM 1/2W 1% AXIAL CMF55301R00FNEK

Description
RES 301ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W 1% AXIAL - CMF55301R00FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W 1% AXIAL
CMF55301R00FNEK
RES 301 OHM 1/2W 1% AXIAL CMF55301R00FNEK
RES 301ohm 1/2W 1% AXIAL

RES 301ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301R00FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FNEK-ND
Through Hole Resistors CMF55301R00FNEK-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55301R00FNEK CMF55301R00FNEK-ND
Product Name RES 301 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details