Vishay Intertechnology, Inc. RES 30K OHM 1/2W 1% AXIAL CMF5530K000FEEK

Description
RES 30Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 1% AXIAL - CMF5530K000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 1% AXIAL
CMF5530K000FEEK
RES 30K OHM 1/2W 1% AXIAL CMF5530K000FEEK
RES 30Kohm 1/2W 1% AXIAL

RES 30Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K000FEEK-ND
Through Hole Resistors CMF5530K000FEEK-ND
30 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5530K000FEEK CMF5530K000FEEK-ND
Product Name RES 30K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details