Vishay Intertechnology, Inc. RES 309K OHM 1/2W 1% AXIAL CMF55309K00FKR670

Description
RES 309Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/2W 1% AXIAL - CMF55309K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/2W 1% AXIAL
CMF55309K00FKR670
RES 309K OHM 1/2W 1% AXIAL CMF55309K00FKR670
RES 309Kohm 1/2W 1% AXIAL

RES 309Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55309K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309K00FKR670-ND
Through Hole Resistors CMF55309K00FKR670-ND
309 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 309K 1% T-1 Re6 Vishay - 68P6214 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 309K 1% T-1 Re6 Vishay
68P6214
Cmf-55-70 309K 1% T-1 Re6 Vishay 68P6214
CMF-55-70 309K 1% T-1 RE6

CMF-55-70 309K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309K00FKR670 CMF55309K00FKR670-ND 68P6214
Product Name RES 309K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 309K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers