Vishay Intertechnology, Inc. RES 2.21 OHM 1/2W 1% AXIAL CMF552R2100FKEB

Description
RES 2.21ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.21ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 1/2W 1% AXIAL - CMF552R2100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1/2W 1% AXIAL
CMF552R2100FKEB
RES 2.21 OHM 1/2W 1% AXIAL CMF552R2100FKEB
RES 2.21ohm 1/2W 1% AXIAL

RES 2.21ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R2100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R2100FKEB-ND
Through Hole Resistors CMF552R2100FKEB-ND
2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.21 1% T-1 Eb E3 Vishay - 68P3597 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.21 1% T-1 Eb E3 Vishay
68P3597
Cmf-55 2.21 1% T-1 Eb E3 Vishay 68P3597
CMF-55 2.21 1% T-1 EB e3

CMF-55 2.21 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R2100FKEB CMF552R2100FKEB-ND 68P3597
Product Name RES 2.21 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.21 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details