Vishay Intertechnology, Inc. RES 309K OHM 1/2W .1% AXIAL CMF55309K00BHEK

Description
RES 309Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/2W .1% AXIAL - CMF55309K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/2W .1% AXIAL
CMF55309K00BHEK
RES 309K OHM 1/2W .1% AXIAL CMF55309K00BHEK
RES 309Kohm 1/2W .1% AXIAL

RES 309Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55309K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309K00BHEK-ND
Through Hole Resistors CMF55309K00BHEK-ND
309 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 309K .1% T-2 Ek E3 Vishay - 68P6205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 309K .1% T-2 Ek E3 Vishay
68P6205
Cmf-55 309K .1% T-2 Ek E3 Vishay 68P6205
CMF-55 309K .1% T-2 EK e3

CMF-55 309K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309K00BHEK CMF55309K00BHEK-ND 68P6205
Product Name RES 309K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 309K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers