Vishay Intertechnology, Inc. RES 2.61 OHM 1/2W 1% AXIAL CMF552R6100FKR8

Description
RES 2.61ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 1/2W 1% AXIAL - CMF552R6100FKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1/2W 1% AXIAL
CMF552R6100FKR8
RES 2.61 OHM 1/2W 1% AXIAL CMF552R6100FKR8
RES 2.61ohm 1/2W 1% AXIAL

RES 2.61ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R6100FKR8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R6100FKR8-ND
Through Hole Resistors CMF552R6100FKR8-ND
2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.61 1% T-1 Re8 Vishay - 68P3622 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.61 1% T-1 Re8 Vishay
68P3622
Cmf-55 2.61 1% T-1 Re8 Vishay 68P3622
CMF-55 2.61 1% T-1 RE8

CMF-55 2.61 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R6100FKR8 CMF552R6100FKR8-ND 68P3622
Product Name RES 2.61 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.61 1% T-1 Re8 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details