Vishay Intertechnology, Inc. RES 2.74 OHM 1/2W 1% AXIAL CMF552R7400FKEK

Description
RES 2.74ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1/2W 1% AXIAL - CMF552R7400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1/2W 1% AXIAL
CMF552R7400FKEK
RES 2.74 OHM 1/2W 1% AXIAL CMF552R7400FKEK
RES 2.74ohm 1/2W 1% AXIAL

RES 2.74ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R7400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7400FKEK-ND
Through Hole Resistors CMF552R7400FKEK-ND
2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.74 1% T-1 Ek E3 Vishay - 68P3654 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.74 1% T-1 Ek E3 Vishay
68P3654
Cmf-55 2.74 1% T-1 Ek E3 Vishay 68P3654
CMF-55 2.74 1% T-1 EK e3

CMF-55 2.74 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7400FKEK CMF552R7400FKEK-ND 68P3654
Product Name RES 2.74 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.74 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details