Vishay Intertechnology, Inc. Metal Film Resistors - CMF55301R00DHEK

Description
Metal Film Resistors - Through Hole CMF-55 301 .5% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 301 .5% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55301R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55301R00DHEK
Metal Film Resistors - CMF55301R00DHEK
Metal Film Resistors - Through Hole CMF-55 301 .5% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 301 .5% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF55301R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00DHEK-ND
Through Hole Resistors CMF55301R00DHEK-ND
301 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 301 .5% T-2 Ek E3 Vishay - 68P6183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301 .5% T-2 Ek E3 Vishay
68P6183
Cmf-55 301 .5% T-2 Ek E3 Vishay 68P6183
CMF-55 301 .5% T-2 EK e3

CMF-55 301 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00DHEK CMF55301R00DHEK-ND 68P6183
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 301 .5% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details