Vishay Intertechnology, Inc. RES 2.15 OHM 1/2W 1% AXIAL CMF552R1500FKR6

Description
RES 2.15ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 1/2W 1% AXIAL - CMF552R1500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 1/2W 1% AXIAL
CMF552R1500FKR6
RES 2.15 OHM 1/2W 1% AXIAL CMF552R1500FKR6
RES 2.15ohm 1/2W 1% AXIAL

RES 2.15ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R1500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R1500FKR6-ND
Through Hole Resistors CMF552R1500FKR6-ND
2.15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.15Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.15Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0560
Resistor,metal Film,2.15Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0560
Resistor,Metal Film,2.15Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.15Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R1500FKR6 CMF552R1500FKR6-ND 41C0560
Product Name RES 2.15 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.15Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details