Vishay Intertechnology, Inc. RES 2.66 OHM 1/2W 1% AXIAL CMF552R6600FKBF

Description
RES 2.66ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.66ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.66 OHM 1/2W 1% AXIAL - CMF552R6600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.66 OHM 1/2W 1% AXIAL
CMF552R6600FKBF
RES 2.66 OHM 1/2W 1% AXIAL CMF552R6600FKBF
RES 2.66ohm 1/2W 1% AXIAL

RES 2.66ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R6600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R6600FKBF-ND
Through Hole Resistors CMF552R6600FKBF-ND
2.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.66 Ohm, +/1 Percent, 100 Ppm Vishay - 41C0582 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.66 Ohm, +/1 Percent, 100 Ppm Vishay
41C0582
Cmf55, 2.66 Ohm, +/1 Percent, 100 Ppm Vishay 41C0582
CMF55, 2.66 Ohm, +/- 1 Percent, 100 ppm

CMF55, 2.66 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R6600FKBF CMF552R6600FKBF-ND 41C0582
Product Name RES 2.66 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.66 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.66 ohms 2.66 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details