Vishay Intertechnology, Inc. Metal Film Resistors - CMF552R2000FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552R2000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R2000FKEK
Metal Film Resistors - CMF552R2000FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552R2000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R2000FKEK-ND
Through Hole Resistors CMF552R2000FKEK-ND
2.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, Axial Leaded, Cmf-55, 2.2 Ohms, 1% Tolerance, 100 Ppm (T-1), Rohs Compliant, Bulk Vishay - 19M9138 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leaded, Cmf-55, 2.2 Ohms, 1% Tolerance, 100 Ppm (T-1), Rohs Compliant, Bulk Vishay
19M9138
Metal Film Resistors, Axial Leaded, Cmf-55, 2.2 Ohms, 1% Tolerance, 100 Ppm (T-1), Rohs Compliant, Bulk Vishay 19M9138
METAL FILM RESISTORS, AXIAL LEADED, CMF-55, 2.2 OHMS, 1% TOLERANCE, 100 PPM (T-1), ROHS COMPLIANT, BULK

METAL FILM RESISTORS, AXIAL LEADED, CMF-55, 2.2 OHMS, 1% TOLERANCE, 100 PPM (T-1), ROHS COMPLIANT, BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R2000FKEK CMF552R2000FKEK-ND 19M9138
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistors, Axial Leaded, Cmf-55, 2.2 Ohms, 1% Tolerance, 100 Ppm (T-1), Rohs Compliant, Bulk Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details