Vishay Intertechnology, Inc. RES 301K OHM 1/2W .5% AXIAL CMF55301K00DHEA

Description
RES 301Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/2W .5% AXIAL - CMF55301K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/2W .5% AXIAL
CMF55301K00DHEA
RES 301K OHM 1/2W .5% AXIAL CMF55301K00DHEA
RES 301Kohm 1/2W .5% AXIAL

RES 301Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00DHEA-ND
Through Hole Resistors CMF55301K00DHEA-ND
301 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 301K .5% T-2 Ea E3 Vishay - 68P6150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301K .5% T-2 Ea E3 Vishay
68P6150
Cmf-55 301K .5% T-2 Ea E3 Vishay 68P6150
CMF-55 301K .5% T-2 EA e3

CMF-55 301K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K00DHEA CMF55301K00DHEA-ND 68P6150
Product Name RES 301K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 301K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details