Vishay Intertechnology, Inc. Metal Film Resistors - CMF552R7000GKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552R7000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R7000GKBF
Metal Film Resistors - CMF552R7000GKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552R7000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7000GKBF-ND
Through Hole Resistors CMF552R7000GKBF-ND
2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 41C0589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
41C0589
Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 41C0589
Resistor,Metal Film,2.7Ohms,250WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.7Ohms,250WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7000GKBF CMF552R7000GKBF-ND 41C0589
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.7Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details