Vishay Intertechnology, Inc. RES 2.8 OHM 1/2W 1% AXIAL CMF552R8000FKBF

Description
RES 2.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 1/2W 1% AXIAL - CMF552R8000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 1/2W 1% AXIAL
CMF552R8000FKBF
RES 2.8 OHM 1/2W 1% AXIAL CMF552R8000FKBF
RES 2.8ohm 1/2W 1% AXIAL

RES 2.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R8000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R8000FKBF-ND
Through Hole Resistors CMF552R8000FKBF-ND
2.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 65H6157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
65H6157
Resistor,metal Film,2.8Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 65H6157
Resistor,Metal Film,2.8Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.8Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R8000FKBF CMF552R8000FKBF-ND 65H6157
Product Name RES 2.8 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.8Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers