19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, ESD PROTECTION, 12V, DO-214AB; Clamping Voltage Vc Max:19.9V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:6.5W; Product Range:5.0SMDJ Series; Automotive Qualification RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 12V 5KW 5% UNI DO-214AB (SMC)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ12ABBDKR-ND | 64AH9771 | 5.0SMDJ12A |
| Product Name | TVS Diodes | Tvs Diode, Esd Protection, 12V, Do-214Ab; Clamping Voltage Vc Max Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) |
| Peak Pulse Power | 5000 watts | ||
| VC | 19.9 volts | 19.9 volts | |
| VBR | 13.3 volts |