TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 75VWM 121VC DO214AB
5000W, 75V, SMC, TRANSIENT VOLTA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-5.0SMCJ75CADKR-ND | 5.0SMCJ75CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 121 volts | 121 volts |