17V Clamp 294.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 294.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 294.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer: Bourns Inc.
Win Source Part Number: 856221-5.0SMDJ10CA
Series: 5.0SMDJ
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5.0SMDJ
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 5.0SMDJ10CATR, 5.0SMDJ10CACT, 5.0SMDJ10CADKR
DIO TVS VWM 10V 5kW BIDIR SMC
TVS DIODE 10VWM 17VC DO214AB
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ10CATR-ND | 856221-5.0SMDJ10CA | 67AC6992 | 5.0SMDJ10CA |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ10CA | Dio Tvs Vwm 10V 5Kw Bidir Smc Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | ||
| VC | 17 volts | 17 volts |