The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794708-5.0SMDJ120A
Series: 5.0SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Current - Peak Pulse (10/1000μs): 26A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5.0SMDJ120A
Categories: Circuit Protection
Minimum Breakdown Voltage: 133V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 193V
Alternative Parts (Cross-Reference): TV50C121J-G; 5.0SMCJ120A; 5.0SMLJ 120A-TP-HF; 5.0SMLJ 120A-TP;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 5KW, 120V, UNIDIR, SMC; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 5kW 120V 5% Uni-Directional
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ120A | 794708-5.0SMDJ120A | 5.0SMDJ120ATR-ND | 27AK1672 | 5.0SMDJ120A |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS - TVS - Diodes - 5.0SMDJ120A | TVS Diodes | Tvs Diode, 5Kw, 120V, Unidir, Smc; Product Range Littelfuse | TVS Diodes / ESD Suppressors |
| VC | 193 volts | 193 volts | 193 volts | ||
| VBR | 133 to 147 volts | 133 volts | 133 volts | ||
| Configuration | Single | Single | |||
| Peak Pulse Power | 5000 watts | 5000 watts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |