DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 60 70 80 100 150 173
Product Name Notes
102V Clamp 297.1A Ipp Tvs Diode Through Hole P600
104V Clamp 291.3A Ipp Tvs Diode Through Hole P600
107.1V Clamp 297.1A Ipp Tvs Diode Through Hole P600
107V Clamp 283.2A Ipp Tvs Diode Through Hole P600
109.2V Clamp 291.3A Ipp Tvs Diode Through Hole P600
109V Clamp 278A Ipp Tvs Diode Through Hole P600
111.5V Clamp 271.1A Ipp Tvs Diode Through Hole P600
111.5V Clamp 271.7A Ipp Tvs Diode Through Hole P600
112.35V Clamp 283.2A Ipp Tvs Diode Through Hole P600
114.45V Clamp 278A Ipp Tvs Diode Through Hole P600
114V Clamp 265.8A Ipp Tvs Diode Through Hole P600
117.08V Clamp 271.7A Ipp Tvs Diode Through Hole P600
119.4V Clamp 253.8A Ipp Tvs Diode Through Hole P600
119.7V Clamp 265.8A Ipp Tvs Diode Through Hole P600
125.37V Clamp 253.8A Ipp Tvs Diode Through Hole P600
129V Clamp 234.9A Ipp Tvs Diode Through Hole P600
135.45V Clamp 234.9A Ipp Tvs Diode Through Hole P600
139.2V Clamp 217.7A Ipp Tvs Diode Through Hole P600
146.16V Clamp 217.7A Ipp Tvs Diode Through Hole P600
146.4V Clamp 207A Ipp Tvs Diode Through Hole P600
153.72V Clamp 207A Ipp Tvs Diode Through Hole P600
156V Clamp 194.2A Ipp Tvs Diode Through Hole P600
163.8V Clamp 194.2A Ipp Tvs Diode Through Hole P600
3600W TVS, SMB
42V Clamp 570A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
469.9V Clamp 64.5A Ipp Tvs Diode Through Hole P600
484V Clamp 62A Ipp Tvs Diode Through Hole P600
493.4V Clamp 64.5A Ipp Tvs Diode Through Hole P600
50V Clamp 606A Ipp Tvs Diode Through Hole P600
51V Clamp 520A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
52.5V Clamp 606A Ipp Tvs Diode Through Hole P600
530V Clamp 57.2A Ipp Tvs Diode Through Hole P600
55.2V Clamp 548.9A Ipp Tvs Diode Through Hole P600
557V Clamp 54.4A Ipp Tvs Diode Through Hole P600
567V Clamp 53.4A Ipp Tvs Diode Through Hole P600
57.96V Clamp 548.9A Ipp Tvs Diode Through Hole P600
58.5V Clamp 517.9A Ipp Tvs Diode Through Hole P600
59V Clamp 470A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
61.43V Clamp 517.9A Ipp Tvs Diode Through Hole P600
61.8V Clamp 490.3A Ipp Tvs Diode Through Hole P600
62V Clamp 420A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.89V Clamp 490.3A Ipp Tvs Diode Through Hole P600
640V Clamp 47.3A Ipp Tvs Diode Through Hole P600
67.2V Clamp 450.9A Ipp Tvs Diode Through Hole P600
70V Clamp 365A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72V Clamp 420.8A Ipp Tvs Diode Through Hole P600
73V Clamp 415.1A Ipp Tvs Diode Through Hole P600
75.6V Clamp 420.8A Ipp Tvs Diode Through Hole P600
76.65V Clamp 415.1A Ipp Tvs Diode Through Hole P600
77.4V Clamp 391.5A Ipp Tvs Diode Through Hole P600
81.27V Clamp 391.5A Ipp Tvs Diode Through Hole P600
81.6V Clamp 371.3A Ipp Tvs Diode Through Hole P600
85.68V Clamp 371.3A Ipp Tvs Diode Through Hole P600
86.4V Clamp 350.7A Ipp Tvs Diode Through Hole P600
90.72V Clamp 350.7A Ipp Tvs Diode Through Hole P600
91.4V Clamp 331.5A Ipp Tvs Diode Through Hole P600
92.4V Clamp 327.9A Ipp Tvs Diode Through Hole P600
95.97V Clamp 331.5A Ipp Tvs Diode Through Hole P600
97.02V Clamp 327.9A Ipp Tvs Diode Through Hole P600
Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE 288VWM 469.9VC P600
TVS DIODE 28VWM 50VC P600
TVS DIODE 300VWM 484VC P600
TVS DIODE 30VWM 55.2VC P600
TVS DIODE 33VWM 58.5VC P600
TVS DIODE 36VWM 61.8VC P600
TVS DIODE 39VWM 67.2VC P600
TVS DIODE 400VWM 644VC P600
TVS DIODE 42VWM 72VC P600
TVS DIODE 43VWM 73VC P600
TVS DIODE 45VWM 77.4VC P600
TVS DIODE 48VWM 81.6VC P600
TVS DIODE 51VWM 86.4VC P600
TVS DIODE 54VWM 91.4VC P600
TVS DIODE 58VWM 92.4VC P600
TVS DIODE 60VWM 102VC P600
TVS DIODE 64VWM 104VC P600
TVS DIODE 66VWM 107VC P600
TVS DIODE 70VWM 109VC P600
TVS DIODE 71VWM 111.5VC P600
TVS DIODE 72VWM 114VC P600
TVS DIODE 75VWM 119.4VC P600
TVS DIODE 78VWM 129VC P600
TVS DIODE 84VWM 139.2VC P600
TVS DIODE 90VWM 146.4VC P600
TVS DIODE 96VWM 156VC P600
TVS, BI-DIR, 30000W, 64V, P600
TVS, UNI-DIR, 30000W, 54V, P600

<< Prev Next >>