The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
162V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 856220-5.0SMDJ100CA
Series: 5.0SMDJ
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: F10846DKR, F10846TR, 5.0SMDJ100CA-ND, -5.0SMDJ100CA, F10846CT
TVS DIODE 100VWM 162VC SMD
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE, 5KW, 100V, BIDIR, SMC; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ100CA | F10846TR-ND | 856220-5.0SMDJ100CA | 461-5.0SMDJ100CA | 5.0SMDJ100CA | 27AK1671 |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ100CA | TVS DIODE 100VWM 162VC SMD | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 100V, Bidir, Smc; Product Range Littelfuse |
| VC | 162 volts | 162 volts | 162 volts | 162 volts | ||
| VBR | 111 to 123 volts | 111 volts | 111 volts | |||
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |