TVS, SMC, 150C, 5000W, 22V, B
TVS, SMC, 150C, 5000W, 22V, B
TVS, SMC, 150C, 5000W, 22V, B
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-5.0SMCJ22CA-QTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 35.5 volts |