The Littelfuse 5.0SMDJ13A is a unidirectional TVS diode designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient events. It features a reverse stand-off voltage of 13V and a breakdown voltage range of 14.4V to 15.9V at a test current of 10mA. The device can handle a peak pulse power dissipation of 5000W with a 10/1000Oºs waveform, making it suitable for high-energy transient protection. This diode is housed in a DO-214AB surface mount package, which minimizes PCB footprint. It has a fast response time of less than 1.0ps and offers excellent clamping capability with a maximum clamping voltage of 21.5V at peak pulse current. The device is rated for a maximum reverse leakage current of less than 5OºA when the breakdown voltage is above 22V. The operating temperature range is from -65°C to 150°C, and it is compliant with RoHS standards, ensuring it meets environmental regulations. The product is also UL recognized, providing additional assurance of its reliability in various applications, including telecom, computer, industrial, and consumer electronics.
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005829-5.0SMDJ13A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 233A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 13VWM 21.5VC DO214AB
TVS Diodes / ESD Suppressors 5kW 13V 5% Uni-Directional
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE, UNIDIR, 13V, DO-214AB ROHS COMPLIANT: YES
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ13A | 1005829-5.0SMDJ13A | F6609CT-ND | 5.0SMDJ13A | 5.0SMDJ13A | 5.0SMDJ13A | 67AH3778 |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS - TVS - Diodes - 5.0SMDJ13A | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 13V, Do-214Ab Rohs Compliant Littelfuse |
| VC | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts | ||
| VBR | 14.4 to 15.9 volts | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | ||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | ||
| VWM | 13 volts | ||||||
| IPPM | 233 amps |