The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, BIDIR, 120V, SMC; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS DIODE 120VWM 193VC DO214AB
TVS DIODE 120VWM 193VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ120CA | 5.0SMDJ120CACT-ND | 27AK1673 | 5.0SMDJ120CA | 5.0SMDJ120CA |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | Tvs Diode, Bidir, 120V, Smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VC | 193 volts | 193 volts | 193 volts | 193 volts | |
| VBR | 133 to 147 volts | 133 volts | 133 volts | 133 volts | 133 volts |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |