72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS SMC 45V 5000W BIDIR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-5.0SMCJ45CATR-ND | 5.0SMCJ45CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 72.7 volts | 72.7 volts |