21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 13VWM 21.5VC DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-5.0SMDJ13CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 21.5 volts |