19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 12V 5kW BIDIR
TVS DIODE 12VWM 19.9VC DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ12CA-HCT-ND | 5.0SMDJ12CA-H | 5.0SMDJ12CA-H |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 19.9 volts | 19.9 volts |