Texas Instruments Datasheets for Logic Level Translators

Logic level translators adapt or convert one voltage or logic level to another.
Logic Level Translators: Learn more

Page: 1 2
Product Name Notes
16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver 56-TSSOP -40 to 85
16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver 56-TVSOP -40 to 85
16-Bit LVTTL-To-GTLP Adjustable-Edge-Rate Universal Bus Transceiver 64-TSSOP -40 to 85
16-Bit LVTTL-to-GTLP Bus Transceiver 48-TSSOP -40 to 85
18-Bit GTL/LVT Universal Bus Transceivers 56-CFP -55 to 125
18-Bit LVTTL-to-GTLP Universal Bus Transceiver 56-TSSOP -40 to 85
8-Bit LVTTL-GTLP Adjustable-Edge-Rate Registered Transceiver with Split LVTTL Port and Feedback Path 48-TSSOP -40 to 85
8-Bit LVTTL-to-GTLP Bus Transceiver 24-SOIC -40 to 85
8-Bit LVTTL-to-GTLP Bus Transceiver 24-TSSOP -40 to 85
8-Bit LVTTL-to-GTLP Bus Transceiver 24-TVSOP -40 to 85
GTLP-to-LVTTL 1-to-6 Fanout Driver 24-TSSOP -40 to 85
Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity 20-TSSOP -40 to 85

<< Prev