Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
BUS TRANSCEIVER, 2 I/P, VSSOP-8; No. of Inputs:2; Output Current:50mA; Propagation Delay:3.9ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
BUS TRANSCEIVER, 2BIT, VSSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:3.9ns; No. of Pins:8Pins; Logic Case Style:VSSOP; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL US8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-VSSOP
IC TRANSLTR BIDIRECTIONAL 8VSSOP
IC TRNSLTR BIDIRECTIONAL US8
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-17014-6-ND | 54AH1511 | 17AH9338 | SN74LVC2T45DCUR | SN74LVC2T45DCUR | SN74LVC2T45DCUR | SN74LVC2T45DCUR |
| Product Name | Translators, Level Shifters | Bus Transceiver, 2 I/p, Vssop-8; No. Of Inputs Texas Instruments | Bus Transceiver, 2Bit, Vssop-8; No. Of Inputs Texas Instruments | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | "8-VFSOP (0.091"", 2.30mm Width)" | 8-VFSOP (0.091", 2.30mm Width) | 8-VFSOP (0.091\", 2.30mm Width) | ||||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS | RoHS |