Texas Instruments Translators, Level Shifters TXB0108NMER

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 296-TXB0108NMERDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXB0108NMERDKR-ND
Translators, Level Shifters 296-TXB0108NMERDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA

Buy Now Datasheet
Translators, Level Shifters - 296-TXB0108NMERCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXB0108NMERCT-ND
Translators, Level Shifters 296-TXB0108NMERCT-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA

Buy Now Datasheet
Translators, Level Shifters - 296-TXB0108NMERTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-TXB0108NMERTR-ND
Translators, Level Shifters 296-TXB0108NMERTR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256089-TXB0108NMER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256089-TXB0108NMER
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256089-TXB0108NMER
Win Source Part Number: 1256089-TXB0108NMER Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TXB0108NMERCT,29 6-TXB0108NMERTR,296- TXB0108NMERDKR Base Product Number: TXB0108

Win Source Part Number: 1256089-TXB0108NMER
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TXB0108NMERCT,296-TXB0108NMERTR,296-TXB0108NMERDKR
Base Product Number: TXB0108

Buy Now
Translators, Level Shifters - TXB0108NMER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
TXB0108NMER
Translators, Level Shifters TXB0108NMER
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA

Buy Now
Logic - Translators, Level Shifters - TXB0108NMER - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
TXB0108NMER
Logic - Translators, Level Shifters TXB0108NMER
8-BIT BIDIRECTIONAL VOLTAGE-LEVE

8-BIT BIDIRECTIONAL VOLTAGE-LEVE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - TXB0108NMER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
TXB0108NMER
Integrated Circuits (ICs) - Logic - Translators, Level Shifters TXB0108NMER
IC TRANSLATOR BIDIR 20DSBGA

IC TRANSLATOR BIDIR 20DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 296-TXB0108NMERDKR-ND 1256089-TXB0108NMER TXB0108NMER TXB0108NMER TXB0108NMER
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 20-XFBGA, DSBGA BGA; 20-XFBGA, DSBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - FXLA0104QFX-F106 - Lingto Electronic Limited
Specs
Logic Family LVCMOS
Translation Both
Features Auto-direction Sensing
View Details
Translator ICs - 1899033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details