Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
IC TRNSLTR BIDIRECTIONAL SM8
IC TRANSLATOR BIDIRECTIONAL SM8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps SM8
2.3V~5.5V 1 2 1.65V~3.6V 24Mbps MSOP-8 Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL SM8
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 296-28108-6-ND | TCA9406DCTR | TCA9406DCTR | TCA9406DCTR | TCA9406DCTR | TCA9406DCTR |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Logic - Translators, Level Shifters |
| Package Type | "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" | 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) | SSOP | SSOP; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Output Type | Open Drain | Open Drain | Open Drain; Open Drain | Open Drain | ||
| Features | Auto-direction Sensing | RoHS | RoHS; Auto-direction Sensing | Auto-direction Sensing |